AVX Corporation Stamped Antenna, 5.15-5.825Ghz, 6.4Dbi Rohs Compliant Kyocera Avx 1001435

Description
STAMPED ANTENNA, 5.15-5.825GHZ, 6.4DBI ROHS COMPLIANT: YES
Datasheet
Description
STAMPED ANTENNA, 5.15-5.825GHZ, 6.4DBI ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stamped Antenna, 5.15-5.825Ghz, 6.4Dbi Rohs Compliant Kyocera Avx - 70AH6914 - Newark, An Avnet Company
Chicago, IL, United States
Stamped Antenna, 5.15-5.825Ghz, 6.4Dbi Rohs Compliant Kyocera Avx
70AH6914
Stamped Antenna, 5.15-5.825Ghz, 6.4Dbi Rohs Compliant Kyocera Avx 70AH6914
STAMPED ANTENNA, 5.15-5.825GHZ, 6.4DBI ROHS COMPLIANT: YES

STAMPED ANTENNA, 5.15-5.825GHZ, 6.4DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 70AH6914
Product Name Stamped Antenna, 5.15-5.825Ghz, 6.4Dbi Rohs Compliant Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers