Kyocera Corporation RF Antennas 1001430

Description
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount
Request a Quote Datasheet
Description
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1001430TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1001430TR-ND
RF Antennas 478-1001430TR-ND
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount

5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1001430DKR-ND - DigiKey
Thief River Falls, MN, United States
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount

5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1001430CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1001430CT-ND
RF Antennas 478-1001430CT-ND
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount

5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-1001430TR-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details