AVX Corporation SMT Antennas 1001312

Description
Ceramic Chip ANTENNA, 0402 Size, BT/WLAN
Request a Quote Datasheet
Description
Ceramic Chip ANTENNA, 0402 Size, BT/WLAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Antennas - 2024173 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024173
SMT Antennas 2024173
Ceramic Chip ANTENNA, 0402 Size, BT/WLAN

Ceramic Chip ANTENNA, 0402 Size, BT/WLAN

Supplier's Site
SMT Antennas - 2024174 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2024174
SMT Antennas 2024174
Ceramic Chip ANTENNA, 0402 Size, BT/WLAN

Ceramic Chip ANTENNA, 0402 Size, BT/WLAN

Supplier's Site
RF Antennas - 478-1001312CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1001312CT-ND
RF Antennas 478-1001312CT-ND
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.72dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.72dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1001312TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1001312TR-ND
RF Antennas 478-1001312TR-ND
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.72dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.72dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1001312DKR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.72dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.72dBi Solder Surface Mount

Buy Now Datasheet
SMD 2485MHz Rf Antenna - 875-1001312 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2485MHz Rf Antenna
875-1001312
SMD 2485MHz Rf Antenna 875-1001312
Antenna Bluetooth/Wi-Fi 1.88dBi Gain 2485MHz 2-Pin SMD T/R Product overview: 1001312 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2485MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2485MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1001312 can be used for catalog matching and distributor lookup.

Antenna Bluetooth/Wi-Fi 1.88dBi Gain 2485MHz 2-Pin SMD T/R Product overview: 1001312 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2485MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2485MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1001312 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wi-Fi/bt/zigbee Antenna, 2.4-2.485Ghz; Center Frequency Kyocera Avx - 50AH3308 - Newark, An Avnet Company
Chicago, IL, United States
Wi-Fi/bt/zigbee Antenna, 2.4-2.485Ghz; Center Frequency Kyocera Avx
50AH3308
Wi-Fi/bt/zigbee Antenna, 2.4-2.485Ghz; Center Frequency Kyocera Avx 50AH3308
WI-FI/BT/ZIGBEE ANTENNA, 2.4-2.485GHZ; Center Frequency:2.4425GHz; Antenna Case Size:2mm x 1.2mm x 0.55mm; Product Range:- RoHS Compliant: Yes

WI-FI/BT/ZIGBEE ANTENNA, 2.4-2.485GHZ; Center Frequency:2.4425GHz; Antenna Case Size:2mm x 1.2mm x 0.55mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Wireless Antenna, 2.4-2.485Ghz; Centre Frequency Kyocera Avx - 64AC0390 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Wireless Antenna, 2.4-2.485Ghz; Centre Frequency Kyocera Avx
64AC0390
Ceramic Wireless Antenna, 2.4-2.485Ghz; Centre Frequency Kyocera Avx 64AC0390
CERAMIC WIRELESS ANTENNA, 2.4-2.485GHZ; Centre Frequency:2.4425GHz; Antenna Case Size:2mm x 1.2mm x 0.55mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CERAMIC WIRELESS ANTENNA, 2.4-2.485GHZ; Centre Frequency:2.4425GHz; Antenna Case Size:2mm x 1.2mm x 0.55mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2024173 478-1001312CT-ND 875-1001312 50AH3308
Product Name SMT Antennas RF Antennas SMD 2485MHz Rf Antenna Wi-Fi/bt/zigbee Antenna, 2.4-2.485Ghz; Center Frequency Kyocera Avx
Primary Frequency Range 2400.0 to 2490.0 MHz 2400.0 MHz
Form Factor / Mounting Internal Internal
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers