The Demo Board 1001312 is a 2.4 GHz ceramic antenna designed for Wi-Fi, Bluetooth, and Zigbee applications. It operates within the frequency range of 2400 to 2485 MHz and features a peak gain of 1.88 dBi with an average efficiency of 62%. The antenna has a voltage standing wave ratio (VSWR) of 1.8:1 maximum and a feed point impedance of 50 ohms unbalanced, making it suitable for various wireless connectivity applications including smart home devices, healthcare, and automotive systems. The dimensions of the antenna are 2.00 x 1.20 x 0.55 mm, and it is designed for surface mount technology (SMT) installation. The product is compliant with RoHS standards and is packaged in tape and reel format, with 1,000 pieces per reel. The demo board layout measures 55.0 x 25.0 mm, providing a practical platform for testing and integration into designs. This antenna is particularly noted for its IMD technology, which enhances RF field containment and minimizes interaction with surrounding components, thus improving overall performance in compact designs.
DEMO BRD, 2.4GHZ WIFI/BT/ZIG ANTENNA; Kit Application Type:Wireless Connectivity; Silicon Manufacturer:Ethertr
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 64AC0391 |
| Product Name | Demo Brd, 2.4Ghz Wifi/bt/zig Antenna; Kit Application Type Kyocera Avx |