Ceramic Patch ANTENNA, GPS, Freq: 1575 M
Ceramic Patch ANTENNA, GPS, Freq: 1575 M
1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz 5.3dBic Pin Adhesive
PATCH ANTENNA, RHC, 1.575GHZ, 5.3DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:Adhesive; Gain:5.3dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2024172 | 478-1001039-ND | 64AC0386 |
| Product Name | SMT Antennas | RF Antennas | Patch Antenna, Rhc, 1.575Ghz, 5.3Dbi; Antenna Type Kyocera Avx |
| Primary Frequency Range | 1575.0 MHz | 1575.0 MHz | ? to 1575.0 MHz |
| Form Factor / Mounting | Internal | ||
| Applications | GPS; GPS | ||
| Gain | 5.3 dB | 5.3 dB |
Right hand circular polarised