Kyocera Corporation RF Antennas 1000146

Description
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-1000146CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1000146CT-ND
RF Antennas 478-1000146CT-ND
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount

2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1000146DKR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount

2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-1000146TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-1000146TR-ND
RF Antennas 478-1000146TR-ND
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount

2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.35GHz, 5.7GHz ~ 5.9GHz 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi Solder Surface Mount

Buy Now Datasheet
2490MHz 5100MHz 5350MHz Rf Antenna - 875-1000146 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2490MHz 5100MHz 5350MHz Rf Antenna
875-1000146
2490MHz 5100MHz 5350MHz Rf Antenna 875-1000146
Antenna 2490MHz/5100MHz/5350 MHz/5900MHz Product overview: 1000146 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2490MHz, 5100MHz, 5350MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2490MHz, 5100MHz, 5350MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1000146 can be used for catalog matching and distributor lookup.

Antenna 2490MHz/5100MHz/5350MHz/5900MHz Product overview: 1000146 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2490MHz, 5100MHz, 5350MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2490MHz, 5100MHz, 5350MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1000146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
1000146
Antennas 1000146
Antennas WLAN Stamp Mtl Ant BT/Zigbee/Wi-Fi/Emb

Antennas WLAN Stamp Mtl Ant BT/Zigbee/Wi-Fi/Emb

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 478-1000146CT-ND 875-1000146 1000146
Product Name RF Antennas 2490MHz 5100MHz 5350MHz Rf Antenna Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ RF Testing
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 2.5 to 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers