AVX Corporation SMD Electronic Connector 086224030001800+

Description
Conn FFC/FPC Connector SKT 30 POS 1mm Solder RA SMD T/R Product overview: 086224030001800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086224030001800+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn FFC/FPC Connector SKT 30 POS 1mm Solder RA SMD T/R Product overview: 086224030001800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086224030001800+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
399-086224030001800+
SMD Electronic Connector 399-086224030001800+
Conn FFC/FPC Connector SKT 30 POS 1mm Solder RA SMD T/R Product overview: 086224030001800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086224030001800+ can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 30 POS 1mm Solder RA SMD T/R Product overview: 086224030001800+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086224030001800+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: KYOCERA AVX Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: 6224, Kyocera Package: Tape & Reel (TR) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Number of Positions: 30 Features: Solder Retention, Zero Insertion Force (ZIF)

Manufacturer: KYOCERA AVX
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Series: 6224, Kyocera
Package: Tape & Reel (TR)
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Top
Number of Positions: 30
Features: Solder Retention, Zero Insertion Force (ZIF)

Buy Now Datasheet
T&r / Fpc 1.0 Mm Rohs Compliant Avx Interconnect - 78M3831 - Newark, An Avnet Company
Chicago, IL, United States
T&r / Fpc 1.0 Mm Rohs Compliant Avx Interconnect
78M3831
T&r / Fpc 1.0 Mm Rohs Compliant Avx Interconnect 78M3831
T&R / FPC 1.0 MM ROHS COMPLIANT: YES

T&R / FPC 1.0 MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-086224030001800+ 78M3831
Product Name SMD Electronic Connector Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies T&r / Fpc 1.0 Mm Rohs Compliant Avx Interconnect
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
E-Z-Flex Banana Socket to 0.040″ Pin Plug, Adapter - 9339 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details