AVX Corporation Electronic Connector 086222030101800+

Description
CONN FFC BOTTOM 30POS 0.5MM R/A Product overview: 086222030101800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086222030101800+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN FFC BOTTOM 30POS 0.5MM R/A Product overview: 086222030101800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086222030101800+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FFC/FPC Connector, Receptacle 30 Position 1 Row, features a pitch spacing of 0.5mm and is designed for surface mount applications. It is part of the 6222 series and is RoHS compliant. The connector is available in two plating options: Sn-Cu plated and Au plated. It is packaged in tape and reel format, with a packing quantity of 2000 units per reel. This connector is suitable for applications requiring a compact and reliable connection in electronic devices.

Datasheet Summary
Powered by GS/AI

The FFC/FPC Connector, Receptacle 30 Position 1 Row, features a pitch spacing of 0.5mm and is designed for surface mount applications. It is part of the 6222 series and is RoHS compliant. The connector is available in two plating options: Sn-Cu plated and Au plated. It is packaged in tape and reel format, with a packing quantity of 2000 units per reel. This connector is suitable for applications requiring a compact and reliable connection in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 399-086222030101800+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-086222030101800+
Electronic Connector 399-086222030101800+
CONN FFC BOTTOM 30POS 0.5MM R/A Product overview: 086222030101800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086222030101800+ can be used for catalog matching and distributor lookup.

CONN FFC BOTTOM 30POS 0.5MM R/A Product overview: 086222030101800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086222030101800+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 999348-086222030101800+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
999348-086222030101800+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 999348-086222030101800+
Win Source Part Number: 999348-0862220301018 00+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6222, Kyocera Number of Positions: 30 Pitch: 0.020" (0.50mm) Features: Low Insertion Force (LIF), Mating Flange, Solder Retention Termination: Solder Contact Finish: Tin Copper Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.077" (1.95mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Tapered Housing Material: Plastic Standard Package: 2,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: KYOCERA AVX Other Names: 478-086222030101800+ ,086222030101800+-ND Product Status: Obsolete

Win Source Part Number: 999348-086222030101800+
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: 6222, Kyocera
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Features: Low Insertion Force (LIF), Mating Flange, Solder Retention
Termination: Solder
Contact Finish: Tin Copper
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.077" (1.95mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Cable End Type: Tapered
Housing Material: Plastic
Standard Package: 2,000
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: KYOCERA AVX
Other Names: 478-086222030101800+,086222030101800+-ND
Product Status: Obsolete

Buy Now Datasheet
Ffc/fpc Connector, Receptacle 30 Position 1Row; Pitch Spacing Avx Interconnect - 96M9248 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 30 Position 1Row; Pitch Spacing Avx Interconnect
96M9248
Ffc/fpc Connector, Receptacle 30 Position 1Row; Pitch Spacing Avx Interconnect 96M9248
FFC/FPC CONNECTOR, RECEPTACLE 30 POSITION 1ROW; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:6222 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 30 POSITION 1ROW; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:6222 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Zif, Solder, Plug, 30, Bottom, 0.5 Mm Rohs Compliant Avx Interconnect - 56K4604 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Zif, Solder, Plug, 30, Bottom, 0.5 Mm Rohs Compliant Avx Interconnect
56K4604
Ffc / Fpc Board Connector, Zif, Solder, Plug, 30, Bottom, 0.5 Mm Rohs Compliant Avx Interconnect 56K4604
FFC / FPC Board Connector, ZIF, Solder, Plug, 30, Bottom, 0.5 mm RoHS Compliant: Yes

FFC / FPC Board Connector, ZIF, Solder, Plug, 30, Bottom, 0.5 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-086222030101800+ 999348-086222030101800+ 96M9248 56K4604
Product Name Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Ffc/fpc Connector, Receptacle 30 Position 1Row; Pitch Spacing Avx Interconnect Ffc / Fpc Board Connector, Zif, Solder, Plug, 30, Bottom, 0.5 Mm Rohs Compliant Avx Interconnect
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details