AVX Corporation Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 086212020340800A+

Description
Win Source Part Number: 1151946-086212020340 800A+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6212, Kyocera Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Copper Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Thermoplastic Standard Package: 2,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 478-086212020340800A +,1253-0862120203408 00A+TR-ND,1253-08621 2020340800A+TR
Request a Quote Datasheet
Description
Win Source Part Number: 1151946-086212020340 800A+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6212, Kyocera Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Copper Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Thermoplastic Standard Package: 2,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 478-086212020340800A +,1253-0862120203408 00A+TR-ND,1253-08621 2020340800A+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1151946-086212020340800A+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1151946-086212020340800A+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1151946-086212020340800A+
Win Source Part Number: 1151946-086212020340 800A+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6212, Kyocera Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Copper Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Thermoplastic Standard Package: 2,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 478-086212020340800A +,1253-0862120203408 00A+TR-ND,1253-08621 2020340800A+TR

Win Source Part Number: 1151946-086212020340800A+
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: 6212, Kyocera
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Copper
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Thermoplastic
Standard Package: 2,000
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 478-086212020340800A+,1253-086212020340800A+TR-ND,1253-086212020340800A+TR

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-086212020340800A+
Electronic Connector 399-086212020340800A+
ZIF FPC Connector 20P Product overview: 086212020340800A+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086212020340800A + can be used for catalog matching and distributor lookup.

ZIF FPC Connector 20P Product overview: 086212020340800A+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-086212020340800A+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 086212020340800A+ - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
086212020340800A+
FFC, FPC (Flat Flexible) Connector Assemblies 086212020340800A+
FPC 0.5MM

FPC 0.5MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1151946-086212020340800A+ 399-086212020340800A+ 086212020340800A+
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details