Kyocera Corporation Ceramic Capacitors 0805ZG335ZAT2A

Description
3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0805ZG335ZAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805ZG335ZAT2ADKR-ND
Ceramic Capacitors 478-0805ZG335ZAT2ADKR-ND
3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0805ZG335ZAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805ZG335ZAT2ACT-ND
Ceramic Capacitors 478-0805ZG335ZAT2ACT-ND
3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0805ZG335ZAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805ZG335ZAT2ATR-ND
Ceramic Capacitors 478-0805ZG335ZAT2ATR-ND
3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

3.3µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3UF 10V Capacitor
60-0805ZG335ZAT2A
3.3UF 10V Capacitor 60-0805ZG335ZAT2A
CAP CER 3.3UF 10V Y5V 0805 Product overview: 0805ZG335ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZG335ZAT2A can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 10V Y5V 0805 Product overview: 0805ZG335ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZG335ZAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,3.3Uf,10Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx - 97C6238 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Uf,10Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx
97C6238
Capacitor,ceramic,3.3Uf,10Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx 97C6238
Capacitor,Ceramic,3. 3uF,10VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC RoHS Compliant: Yes

Capacitor,Ceramic,3.3uF,10VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-0805ZG335ZAT2ADKR-ND 478-0805ZG335ZAT2ACT-ND 60-0805ZG335ZAT2A 97C6238
Product Name Ceramic Capacitors Ceramic Capacitors 3.3UF 10V Capacitor Capacitor,ceramic,3.3Uf,10Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details