AVX Corporation Ceramic Capacitors 0805ZD335KAT2A

Description
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1414-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1414-6-ND
Ceramic Capacitors 478-1414-6-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1414-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1414-2-ND
Ceramic Capacitors 478-1414-2-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1414-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1414-1-ND
Ceramic Capacitors 478-1414-1-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3UF 10V Capacitor
60-0805ZD335KAT2A
3.3UF 10V Capacitor 60-0805ZD335KAT2A
CAP CER 3.3UF 10V X5R 0805 Product overview: 0805ZD335KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZD335KAT2A can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 10V X5R 0805 Product overview: 0805ZD335KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZD335KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1349152 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349152
MLCCs - Multilayer Ceramic Capacitors 1349152
KYOCERA AVX 0805ZD335KAT2A

KYOCERA AVX 0805ZD335KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747402 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747402
MLCCs - Multilayer Ceramic Capacitors 1747402
KYOCERA AVX 0805ZD335KAT2A

KYOCERA AVX 0805ZD335KAT2A

Supplier's Site
Ceramic Capacitor, 3.3Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx - 84K8395 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx
84K8395
Ceramic Capacitor, 3.3Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx 84K8395
CERAMIC CAPACITOR, 3.3UF, 10V, X5R, 10%, 0805; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 10V, X5R, 10%, 0805; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 3.3Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 65H8282 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
65H8282
Ceramic Capacitor, 3.3Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 65H8282
CERAMIC CAPACITOR, 3.3UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0805ZD335KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZD335KAT2A
Ceramic Capacitors 0805ZD335KAT2A
CAP CER 3.3UF 10V X5R 0805

CAP CER 3.3UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1414-6-ND 478-1414-2-ND 60-0805ZD335KAT2A 1349152 1747402 84K8395 0805ZD335KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors 3.3UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 3.3Uf, 10V, X5R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose Automotive General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details