22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51A226MU NEW GLOBAL PN 10V 22uF X A 581-KGM21AR51A226MU Product overview: 0805ZD226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZD226MAT2A can be used for catalog matching and distributor lookup.
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 22UF 10V X5R 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM21AR51A226MUTR-ND | 478-KGM21AR51A226MUDKR-ND | 60-0805ZD226MAT2A | 37T9051 | 0805ZD226MAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 10V 22uF Capacitor | Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |