10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51A106KU NEW GLOBAL PN 10V 10uF X A 581-KGM21AR51A106KU Product overview: 0805ZD106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805ZD106KAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR, 10UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 10UF 10V X5R 0805
10V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM21AR51A106KUDKR-ND | 478-KGM21AR51A106KUCT-ND | 60-0805ZD106KAT2A | 54M8131 | 85R5688 | 0805ZD106KAT2A | 0805ZD106KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 10V 10uF Capacitor | Ceramic Capacitor, 10Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |