Kyocera Corporation Capacitor Ceramic 0.068Uf 10V, X7R, 10%, 0805; Capacitance Kyocera Avx 0805ZC683KAT2A

Description
CAPACITOR CERAMIC 0.068UF 10V, X7R, 10%, 0805; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.068UF 10V, X7R, 10%, 0805; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.068Uf 10V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J5595 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 10V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J5595
Capacitor Ceramic 0.068Uf 10V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J5595
CAPACITOR CERAMIC 0.068UF 10V, X7R, 10%, 0805; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 10V, X7R, 10%, 0805; Capacitance:68000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5595
Product Name Capacitor Ceramic 0.068Uf 10V, X7R, 10%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details