Kyocera Corporation Ceramic Capacitors 0805ZC334KAT2A

Description
CAP CER 0.33UF 10V X7R 0805
Datasheet
Description
CAP CER 0.33UF 10V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZC334KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZC334KAT2A
Ceramic Capacitors 0805ZC334KAT2A
CAP CER 0.33UF 10V X7R 0805

CAP CER 0.33UF 10V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5576 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5576
Ceramic Capacitor 0.33Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5576
CERAMIC CAPACITOR 0.33UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:0.33µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0805ZC334KAT2A 55J5576
Product Name Ceramic Capacitors Ceramic Capacitor 0.33Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F635 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0047 microF
View Details
2 suppliers
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details