Kyocera Corporation Capacitor Ceramic 3300Pf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805ZC332KAT2A

Description
CAPACITOR CERAMIC 3300PF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 3300PF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3300Pf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5574 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5574
Capacitor Ceramic 3300Pf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5574
CAPACITOR CERAMIC 3300PF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5574
Product Name Capacitor Ceramic 3300Pf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers