Kyocera Corporation Ceramic Capacitors 0805ZC224JAT2A

Description
CAP CER 0.22UF 10V X7R 0805
Datasheet
Description
CAP CER 0.22UF 10V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZC224JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZC224JAT2A
Ceramic Capacitors 0805ZC224JAT2A
CAP CER 0.22UF 10V X7R 0805

CAP CER 0.22UF 10V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.22Uf, 10V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J5571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 10V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J5571
Capacitor Ceramic 0.22Uf, 10V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J5571
CAPACITOR CERAMIC 0.22UF, 10V, X7R, 5%, 0805; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 10V, X7R, 5%, 0805; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0805ZC224JAT2A 55J5571
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf, 10V, X7R, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details