Kyocera Corporation Ceramic Capacitors 0805ZC105JAT4A

Description
1µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR71A105JLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71A105JLTR-ND
Ceramic Capacitors 478-KGM21AR71A105JLTR-ND
1µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5553 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5553
Ceramic Capacitor, 1Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5553
CERAMIC CAPACITOR, 1UF, 10V, X7R, 5%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X7R, 5%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM21AR71A105JLTR-ND 55J5553
Product Name Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - C0603C221K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details