Kyocera Corporation Ceramic Capacitors 0805ZC103MAT2A

Description
CAP CER 10000PF 10V X7R 0805
Datasheet
Description
CAP CER 10000PF 10V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZC103MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZC103MAT2A
Ceramic Capacitors 0805ZC103MAT2A
CAP CER 10000PF 10V X7R 0805

CAP CER 10000PF 10V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf, 10V, X7R, 20%, 0805; Capacitance Kyocera Avx - 66M3403 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 10V, X7R, 20%, 0805; Capacitance Kyocera Avx
66M3403
Capacitor Ceramic 0.01Uf, 10V, X7R, 20%, 0805; Capacitance Kyocera Avx 66M3403
CAPACITOR CERAMIC 0.01UF, 10V, X7R, 20%, 0805; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 10V, X7R, 20%, 0805; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0805ZC103MAT2A 66M3403
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 10V, X7R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details