Kyocera Corporation Ceramic Capacitors 0805ZA220JAT2A

Description
22pF ±5% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±5% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805ZA220JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805ZA220JAT2A-ND
Ceramic Capacitors 0805ZA220JAT2A-ND
22pF ±5% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805ZA220JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZA220JAT2A
Ceramic Capacitors 0805ZA220JAT2A
CAP CER 22PF 10V NP0 0805

CAP CER 22PF 10V NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 22Pf 10V, C0G, 5%, 0805; Capacitance Kyocera Avx - 66M3399 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf 10V, C0G, 5%, 0805; Capacitance Kyocera Avx
66M3399
Capacitor Ceramic 22Pf 10V, C0G, 5%, 0805; Capacitance Kyocera Avx 66M3399
CAPACITOR CERAMIC 22PF 10V, C0G, 5%, 0805; Capacitance:22pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 22PF 10V, C0G, 5%, 0805; Capacitance:22pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0805ZA220JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805ZA220JAT2A
Capacitors - Ceramic Capacitors 0805ZA220JAT2A
CAP CER 22PF 10V NP0 0805

CAP CER 22PF 10V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0805ZA220JAT2A-ND 0805ZA220JAT2A 66M3399 0805ZA220JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 22Pf 10V, C0G, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details