4.7µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
4.7µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
4.7µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM21AR51C475MUTR-ND | 478-KGM21AR51C475MUDKR-ND | 66M3393 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 4.7Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |