Kyocera Corporation SMD 16V 4.7uF Capacitor 0805YD475KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51C475KU NEW GLOBAL PN 16V 4.7uF A 581-KGM21AR51C475KU Product overview: 0805YD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD475KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51C475KU NEW GLOBAL PN 16V 4.7uF A 581-KGM21AR51C475KU Product overview: 0805YD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD475KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 4.7uF Capacitor
60-0805YD475KAT2A
SMD 16V 4.7uF Capacitor 60-0805YD475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51C475KU NEW GLOBAL PN 16V 4.7uF A 581-KGM21AR51C475KU Product overview: 0805YD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51C475KU NEW GLOBAL PN 16V 4.7uF A 581-KGM21AR51C475KU Product overview: 0805YD475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM21AR51C475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51C475KUDKR-ND
Ceramic Capacitors 478-KGM21AR51C475KUDKR-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51C475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51C475KUCT-ND
Ceramic Capacitors 478-KGM21AR51C475KUCT-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51C475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51C475KUTR-ND
Ceramic Capacitors 478-KGM21AR51C475KUTR-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805YD475KAT2A - 1000405-0805YD475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805YD475KAT2A
1000405-0805YD475KAT2A
Ceramic Capacitors - 0805YD475KAT2A 1000405-0805YD475KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000405-0805YD475KAT 2A Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: AVX Corporation
Win Source Part Number: 1000405-0805YD475KAT2A
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.055" (1.40mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1349147 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349147
MLCCs - Multilayer Ceramic Capacitors 1349147
KYOCERA AVX 0805YD475KAT2A

KYOCERA AVX 0805YD475KAT2A

Supplier's Site
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805; Capacitance Kyocera Avx - 96M1306 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805; Capacitance Kyocera Avx
96M1306
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805; Capacitance Kyocera Avx 96M1306
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 0805; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 0805; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3392 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3392
Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3392
CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 85R5686 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
85R5686
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 85R5686
SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Kyocera Avx - 04X9351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Kyocera Avx
04X9351
Cap, 4.7Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Kyocera Avx 04X9351
CAP, 4.7µF, 16V, 10%, X5R, 0805, REEL; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 16V, 10%, X5R, 0805, REEL; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0805YD475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YD475KAT2A
Ceramic Capacitors 0805YD475KAT2A
CAP CER 4.7UF 16V X5R 0805

CAP CER 4.7UF 16V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0805YD475KAT2A 478-KGM21AR51C475KUDKR-ND 478-KGM21AR51C475KUCT-ND 1000405-0805YD475KAT2A 1349147 96M1306 66M3392 85R5686 04X9351 0805YD475KAT2A
Product Name SMD 16V 4.7uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 0805YD475KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor, 4.7Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 4.7Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - C11AH330K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details