Kyocera Corporation Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805YC684KAT2A

Description
CERAMIC CAPACITOR 0.68UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.68UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3385 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3385
Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3385
CERAMIC CAPACITOR 0.68UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3385
Product Name Ceramic Capacitor 0.68Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers