Kyocera Corporation Ceramic Capacitors 0805YC682KAT2A

Description
CAP CER 6800PF 16V X7R 0805
Datasheet
Description
CAP CER 6800PF 16V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YC682KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC682KAT2A
Ceramic Capacitors 0805YC682KAT2A
CAP CER 6800PF 16V X7R 0805

CAP CER 6800PF 16V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 6800Pf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J5515 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J5515
Capacitor Ceramic 6800Pf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J5515
CAPACITOR CERAMIC 6800PF, 16V, X7R, 10%, 0805; Capacitance:6800pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF, 16V, X7R, 10%, 0805; Capacitance:6800pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0805YC682KAT2A 55J5515
Product Name Ceramic Capacitors Capacitor Ceramic 6800Pf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers