Kyocera Corporation Ceramic Capacitors 0805YC563JAT2A

Description
0.056µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.056µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YC563JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805YC563JAT2A-ND
Ceramic Capacitors 0805YC563JAT2A-ND
0.056µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805YC563JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805YC563JAT2A
Capacitors - Ceramic Capacitors 0805YC563JAT2A
CAP CER 0.056UF 16V X7R 0805

CAP CER 0.056UF 16V X7R 0805

Supplier's Site
Capacitor Ceramic 0.056Uf 16V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J5511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 16V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J5511
Capacitor Ceramic 0.056Uf 16V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J5511
CAPACITOR CERAMIC 0.056UF 16V, X7R, 5%, 0805; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 16V, X7R, 5%, 0805; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0805YC563JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC563JAT2A
Ceramic Capacitors 0805YC563JAT2A
CAP CER 0.056UF 16V X7R 0805

CAP CER 0.056UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0805YC563JAT2A-ND 0805YC563JAT2A 55J5511 0805YC563JAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.056Uf 16V, X7R, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details