Kyocera Corporation Capacitor Ceramic 5600Pf, 16V, X7R, 20%, 0805; Capacitance Kyocera Avx 0805YC562MAT2A

Description
CAPACITOR CERAMIC 5600PF, 16V, X7R, 20%, 0805; Capacitance:5600pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 5600PF, 16V, X7R, 20%, 0805; Capacitance:5600pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5600Pf, 16V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J5510 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 16V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J5510
Capacitor Ceramic 5600Pf, 16V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J5510
CAPACITOR CERAMIC 5600PF, 16V, X7R, 20%, 0805; Capacitance:5600pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF, 16V, X7R, 20%, 0805; Capacitance:5600pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5510
Product Name Capacitor Ceramic 5600Pf, 16V, X7R, 20%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers