Kyocera Corporation Ceramic Capacitors 0805YC475MAT2A

Description
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR71C475MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71C475MUCT-ND
Ceramic Capacitors 478-KGM21AR71C475MUCT-ND
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71C475MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71C475MUTR-ND
Ceramic Capacitors 478-KGM21AR71C475MUTR-ND
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71C475MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71C475MUDKR-ND
Ceramic Capacitors 478-KGM21AR71C475MUDKR-ND
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 15M8125 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
15M8125
Ceramic Capacitor, 4.7Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 15M8125
CERAMIC CAPACITOR, 4.7UF, 16V, X7R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, X7R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8153 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8153
Cap, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8153
CAP, 4.7UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 0805YC475MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC475MAT2A
Ceramic Capacitors 0805YC475MAT2A
CAP CER 4.7UF 16V X7R 0805

CAP CER 4.7UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR71C475MUCT-ND 478-KGM21AR71C475MUDKR-ND 15M8125 66AH8153 0805YC475MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details