CAPACITOR CERAMIC, 470PF, 16V, X7R, 10%, 0805; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29H2565 |
| Product Name | Capacitor Ceramic, 470Pf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4.70E-4 microF |