Kyocera Corporation Ceramic Capacitors 0805YC394MAT2A

Description
0.39µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.39µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YC394MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805YC394MAT2A-ND
Ceramic Capacitors 0805YC394MAT2A-ND
0.39µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.39µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805YC394MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0805YC394MAT2A
Capacitors - Ceramic Capacitors 0805YC394MAT2A
CAP CER 0.39UF 16V X7R 0805

CAP CER 0.39UF 16V X7R 0805

Supplier's Site
Ceramic Capacitor 0.39Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 22K3019 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.39Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
22K3019
Ceramic Capacitor 0.39Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 22K3019
CERAMIC CAPACITOR 0.39UF, 16V, X7R, 20%, 0805, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.39UF, 16V, X7R, 20%, 0805, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0805YC394MAT2A-ND 0805YC394MAT2A 22K3019
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.39Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details