Kyocera Corporation Ceramic Capacitors 0805YC394KAT2A

Description
0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YC394KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805YC394KAT2A-ND
Ceramic Capacitors 0805YC394KAT2A-ND
0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.39Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5496 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.39Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5496
Ceramic Capacitor 0.39Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5496
CERAMIC CAPACITOR 0.39UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.39UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0805YC394KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805YC394KAT2A
Capacitors - Ceramic Capacitors 0805YC394KAT2A
CAP CER 0.39UF 16V X7R 0805

CAP CER 0.39UF 16V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0805YC394KAT2A-ND 55J5496 0805YC394KAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 0.39Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers