Kyocera Corporation Ceramic Capacitors 0805YC394JAT2A

Description
0.39µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.39µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10574-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10574-6-ND
Ceramic Capacitors 478-10574-6-ND
0.39µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.39µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10574-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10574-2-ND
Ceramic Capacitors 478-10574-2-ND
0.39µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.39µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10574-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10574-1-ND
Ceramic Capacitors 478-10574-1-ND
0.39µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.39µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805YC394JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC394JAT2A
Ceramic Capacitors 0805YC394JAT2A
CAP CER 0.39UF 16V X7R 0805

CAP CER 0.39UF 16V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.39Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5495 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.39Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5495
Ceramic Capacitor 0.39Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5495
CERAMIC CAPACITOR 0.39UF, 16V, X7R, 5%, 0805, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.39UF, 16V, X7R, 5%, 0805, FULL REEL; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10574-6-ND 478-10574-2-ND 0805YC394JAT2A 55J5495
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.39Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers