Kyocera Corporation Capacitor Ceramic 3900Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx 0805YC392JAT2A

Description
CAPACITOR CERAMIC 3900PF, 16V, X7R, 5%, 0805; Capacitance:3900pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 3900PF, 16V, X7R, 5%, 0805; Capacitance:3900pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3900Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J5492 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J5492
Capacitor Ceramic 3900Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J5492
CAPACITOR CERAMIC 3900PF, 16V, X7R, 5%, 0805; Capacitance:3900pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF, 16V, X7R, 5%, 0805; Capacitance:3900pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0805YC392JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC392JAT2A
Ceramic Capacitors 0805YC392JAT2A
CAP CER 3900PF 16V X7R 0805

CAP CER 3900PF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J5492 0805YC392JAT2A
Product Name Capacitor Ceramic 3900Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0039 microF 0.0039 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details