Kyocera Corporation Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805YC332KAT2A

Description
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 31C0875 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
31C0875
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 31C0875
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31C0875
Product Name Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers