AVX Corporation Ceramic Capacitor 0.27Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805YC274KAT2A.

Description
CERAMIC CAPACITOR 0.27UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.27UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.27Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 28AC6232 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
28AC6232
Ceramic Capacitor 0.27Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 28AC6232
CERAMIC CAPACITOR 0.27UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6232
Product Name Ceramic Capacitor 0.27Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details