Kyocera Corporation Ceramic Capacitors 0805YC184KAT2A

Description
0.18µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.18µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10571-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10571-1-ND
Ceramic Capacitors 478-10571-1-ND
0.18µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.18µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10571-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10571-6-ND
Ceramic Capacitors 478-10571-6-ND
0.18µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.18µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10571-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10571-2-ND
Ceramic Capacitors 478-10571-2-ND
0.18µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.18µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.18Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5460 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.18Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5460
Ceramic Capacitor 0.18Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5460
CERAMIC CAPACITOR 0.18UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.18µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.18UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.18µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10571-1-ND 478-10571-6-ND 55J5460
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.18Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details