AVX Corporation MLCCs - Multilayer Ceramic Capacitors 0805YC104KAT2A

Description
KYOCERA AVX 0805YC104KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 0805YC104KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1349113 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349113
MLCCs - Multilayer Ceramic Capacitors 1349113
KYOCERA AVX 0805YC104KAT2A

KYOCERA AVX 0805YC104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349144 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349144
MLCCs - Multilayer Ceramic Capacitors 1349144
KYOCERA AVX 0805YC104KAT2A

KYOCERA AVX 0805YC104KAT2A

Supplier's Site
Singapore, Singapore
SMD 16V 0.1uF Capacitor
60-0805YC104KAT2A
SMD 16V 0.1uF Capacitor 60-0805YC104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71C104KT NEW GLOBAL PN 16V 0.1uF A 581-KGM21NR71C104KT Product overview: 0805YC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YC104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR71C104KT NEW GLOBAL PN 16V 0.1uF A 581-KGM21NR71C104KT Product overview: 0805YC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YC104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805YC104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC104KAT2A
Ceramic Capacitors 0805YC104KAT2A
CAP CER 0.1UF 16V X7R 0805

CAP CER 0.1UF 16V X7R 0805

Supplier's Site Datasheet
Cap, 0.1Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 05AC9650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
05AC9650
Cap, 0.1Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 05AC9650
CAP, 0.1µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx - 94W2909 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
94W2909
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx 94W2909
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349113 60-0805YC104KAT2A 0805YC104KAT2A 05AC9650 94W2909
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 16V 0.1uF Capacitor Ceramic Capacitors Cap, 0.1Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details