CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC5535 |
| Product Name | Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.1000 microF |