Kyocera Corporation Ceramic Capacitors 0805YC103KAT4A

Description
CAP CER 10000PF 16V X7R 0805
Datasheet
Description
CAP CER 10000PF 16V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YC103KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC103KAT4A
Ceramic Capacitors 0805YC103KAT4A
CAP CER 10000PF 16V X7R 0805

CAP CER 10000PF 16V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx - 30H0641 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
30H0641
Capacitor Ceramic 0.01Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx 30H0641
CAPACITOR CERAMIC 0.01UF, 16V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 16V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0805YC103KAT4A 30H0641
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M500A012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details