Kyocera Corporation Ceramic Capacitors 0805YC102KAT2A

Description
CAP CER 1000PF 16V X7R 0805
Datasheet
Description
CAP CER 1000PF 16V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YC102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC102KAT2A
Ceramic Capacitors 0805YC102KAT2A
CAP CER 1000PF 16V X7R 0805

CAP CER 1000PF 16V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0639 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0639
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0639
CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0805YC102KAT2A 30H0639
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-227SML035MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers