Kyocera Corporation CAP CER 2200PF 16V NP0 0805 0805YA222JAT2A

Description
CAP CER 2200PF 16V NP0 0805
Datasheet
Description
CAP CER 2200PF 16V NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 2200PF 16V NP0 0805 - 66-0805YA222JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2200PF 16V NP0 0805
66-0805YA222JAT2A
CAP CER 2200PF 16V NP0 0805 66-0805YA222JAT2A
CAP CER 2200PF 16V NP0 0805

CAP CER 2200PF 16V NP0 0805

Supplier's Site
Ceramic Capacitors - 0805YA222JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YA222JAT2A
Ceramic Capacitors 0805YA222JAT2A
CAP CER 2200PF 16V NP0 0805

CAP CER 2200PF 16V NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 16V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 54H0074 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 16V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
54H0074
Ceramic Capacitor 2200Pf 16V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 54H0074
CERAMIC CAPACITOR 2200PF 16V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 16V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-0805YA222JAT2A 0805YA222JAT2A 54H0074
Product Name CAP CER 2200PF 16V NP0 0805 Ceramic Capacitors Ceramic Capacitor 2200Pf 16V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors C0G Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers