Kyocera Corporation Capacitor Ceramic 1800Pf 16V, C0G, 5%, 0805; Capacitance Kyocera Avx 0805YA182JAT2A

Description
CAPACITOR CERAMIC 1800PF 16V, C0G, 5%, 0805; Capacitance:1800pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1800PF 16V, C0G, 5%, 0805; Capacitance:1800pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1800Pf 16V, C0G, 5%, 0805; Capacitance Kyocera Avx - 54H0358 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 16V, C0G, 5%, 0805; Capacitance Kyocera Avx
54H0358
Capacitor Ceramic 1800Pf 16V, C0G, 5%, 0805; Capacitance Kyocera Avx 54H0358
CAPACITOR CERAMIC 1800PF 16V, C0G, 5%, 0805; Capacitance:1800pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 16V, C0G, 5%, 0805; Capacitance:1800pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0805YA182JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YA182JAT2A
Ceramic Capacitors 0805YA182JAT2A
CAP CER 1800PF 16V NP0 0805

CAP CER 1800PF 16V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 54H0358 0805YA182JAT2A
Product Name Capacitor Ceramic 1800Pf 16V, C0G, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0018 microF 0.0018 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers