Kyocera Corporation Ceramic Capacitors 0805PC682KAT1A

Description
6800pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3979-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3979-2-ND
Ceramic Capacitors 478-3979-2-ND
6800pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805PC682KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805PC682KAT1A
Ceramic Capacitors 0805PC682KAT1A
CAP CER 6800PF 250V X7R 0805

CAP CER 6800PF 250V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx - 18M3473 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx
18M3473
Ceramic Capacitor 6800Pf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx 18M3473
CERAMIC CAPACITOR 6800PF 250V, X7R, 10%, 0805; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 250V, X7R, 10%, 0805; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0805PC682KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0805PC682KAT1A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805PC682KAT1A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3979-2-ND 0805PC682KAT1A 18M3473 0805PC682KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 6800Pf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details