Kyocera Corporation Ceramic Capacitors 0805PC472KAT1A

Description
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5549-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5549-6-ND
Ceramic Capacitors 478-5549-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5549-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5549-2-ND
Ceramic Capacitors 478-5549-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5549-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5549-1-ND
Ceramic Capacitors 478-5549-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805PC472KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805PC472KAT1A
Ceramic Capacitors 0805PC472KAT1A
CAP CER 4700PF 250V X7R 0805

CAP CER 4700PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-5549-6-ND 478-5549-2-ND 0805PC472KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers