Kyocera Corporation Capacitor Ceramic, 0.1Uf, 35V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805DD104KAT2A

Description
CAPACITOR CERAMIC, 0.1UF, 35V, X5R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 0.1UF, 35V, X5R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.1Uf, 35V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3340 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 35V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3340
Capacitor Ceramic, 0.1Uf, 35V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3340
CAPACITOR CERAMIC, 0.1UF, 35V, X5R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 35V, X5R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3340
Product Name Capacitor Ceramic, 0.1Uf, 35V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers