KYOCERA AVX Components Corporation Cap, 4700Pf, 630V, Mlcc, 0805; Capacitance Kyocera Avx 0805CC472KAT2A

Description
CAP, 4700PF, 630V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
Description
CAP, 4700PF, 630V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Pf, 630V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4860 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 630V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4860
Cap, 4700Pf, 630V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4860
CAP, 4700PF, 630V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 4700PF, 630V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 630V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 630V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4859
Cap, 4700Pf, 630V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4859
CAP, 4700PF, 630V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 4700PF, 630V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):630V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08AK4860
Product Name Cap, 4700Pf, 630V, Mlcc, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers