Kyocera Corporation Capacitors - Ceramic Capacitors 0805AC102KAT1A

Description
Win Source Part Number: 1106945-0805AC102KAT 1A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.083" L x 0.049" W (2.10mm x 1.25mm) Alternative Parts (Cross-Reference): 0805AC102KAT1A/4K; 0805AC102KAT1A4K; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-3998-6,0805AC102 KAT1A\\4K,478-3998-2 ,0805AC102KAT1A/4K,4 78-3998-1
Request a Quote
Description
Win Source Part Number: 1106945-0805AC102KAT 1A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.083" L x 0.049" W (2.10mm x 1.25mm) Alternative Parts (Cross-Reference): 0805AC102KAT1A/4K; 0805AC102KAT1A4K; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-3998-6,0805AC102 KAT1A\\4K,478-3998-2 ,0805AC102KAT1A/4K,4 78-3998-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1106945-0805AC102KAT1A is a ceramic capacitor designed for high voltage applications, rated at 1000V (1kV). It has a capacitance of 1000 pF with a tolerance of ±10%. The capacitor features an X7R temperature coefficient and operates within a temperature range of -55°C to +125°C. It is packaged in a standard 0805 (2012 metric) size, with dimensions of 2.10mm x 1.25mm and a maximum thickness of 0.94mm (0.037"). This surface mount MLCC is suitable for general-purpose applications and is supplied on tape and reel, with a standard package quantity of 4,000 units. The product is compliant with REACH regulations and has an MSL level of 1, indicating it is suitable for unlimited shelf life.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1106945-0805AC102KAT1A is a ceramic capacitor designed for high voltage applications, rated at 1000V (1kV). It has a capacitance of 1000 pF with a tolerance of ±10%. The capacitor features an X7R temperature coefficient and operates within a temperature range of -55°C to +125°C. It is packaged in a standard 0805 (2012 metric) size, with dimensions of 2.10mm x 1.25mm and a maximum thickness of 0.94mm (0.037"). This surface mount MLCC is suitable for general-purpose applications and is supplied on tape and reel, with a standard package quantity of 4,000 units. The product is compliant with REACH regulations and has an MSL level of 1, indicating it is suitable for unlimited shelf life.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1106945-0805AC102KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1106945-0805AC102KAT1A
Capacitors - Ceramic Capacitors 1106945-0805AC102KAT1A
Win Source Part Number: 1106945-0805AC102KAT 1A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.083" L x 0.049" W (2.10mm x 1.25mm) Alternative Parts (Cross-Reference): 0805AC102KAT1A/4K; 0805AC102KAT1A4K; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-3998-6,0805AC102 KAT1A\\4K,478-3998-2 ,0805AC102KAT1A/4K,4 78-3998-1

Win Source Part Number: 1106945-0805AC102KAT1A
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.083" L x 0.049" W (2.10mm x 1.25mm)
Alternative Parts (Cross-Reference): 0805AC102KAT1A/4K; 0805AC102KAT1A4K;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-3998-6,0805AC102KAT1A\\4K,478-3998-2,0805AC102KAT1A/4K,478-3998-1

Buy Now Datasheet
Singapore, Singapore
SMD 0.001uF 1000V Capacitor
60-0805AC102KAT1A
SMD 0.001uF 1000V Capacitor 60-0805AC102KAT1A
Cap Ceramic 0.001uF 1000V X7R 10% Pad SMD 0805 125°C T/R Product overview: 0805AC102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805AC102KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 1000V X7R 10% Pad SMD 0805 125°C T/R Product overview: 0805AC102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805AC102KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-3998-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3998-6-ND
Ceramic Capacitors 478-3998-6-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3998-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3998-2-ND
Ceramic Capacitors 478-3998-2-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3998-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3998-1-ND
Ceramic Capacitors 478-3998-1-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 0805; Capacitance Kyocera Avx - 18M6886 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 0805; Capacitance Kyocera Avx
18M6886
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 0805; Capacitance Kyocera Avx 18M6886
CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 18M3468 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
18M3468
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 18M3468
CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1106945-0805AC102KAT1A 60-0805AC102KAT1A 478-3998-6-ND 478-3998-2-ND 18M6886 18M3468
Product Name Capacitors - Ceramic Capacitors SMD 0.001uF 1000V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details