AVX Corporation Cap, Mlcc, C0G, 47Pf, 1Kv, 0805; Capacitance Kyocera Avx 0805AA470JAT2A

Description
CAP, MLCC, C0G, 47PF, 1KV, 0805; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 47PF, 1KV, 0805; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 47Pf, 1Kv, 0805; Capacitance Kyocera Avx - 96Y8377 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 1Kv, 0805; Capacitance Kyocera Avx
96Y8377
Cap, Mlcc, C0G, 47Pf, 1Kv, 0805; Capacitance Kyocera Avx 96Y8377
CAP, MLCC, C0G, 47PF, 1KV, 0805; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 1KV, 0805; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 47Pf, 1Kv, 0805, Reel; Capacitance Kyocera Avx - 64W0669 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 1Kv, 0805, Reel; Capacitance Kyocera Avx
64W0669
Cap, Mlcc, C0G, 47Pf, 1Kv, 0805, Reel; Capacitance Kyocera Avx 64W0669
CAP, MLCC, C0G, 47PF, 1KV, 0805, REEL; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 1KV, 0805, REEL; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96Y8377 64W0669
Product Name Cap, Mlcc, C0G, 47Pf, 1Kv, 0805; Capacitance Kyocera Avx Cap, Mlcc, C0G, 47Pf, 1Kv, 0805, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers