Manufacturer: AVX Corporation
Win Source Part Number: 1000391-08056D226MAT
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.055" (1.40mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR50J226MU NEW GLOBAL PN 6.3V 22uF A 581-KGM21AR50J226MU Product overview: 08056D226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08056D226MAT2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 08056D226MAT2A
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP CER 22UF 6.3V X5R 0805
SMD Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1000391-08056D226MAT2A | 60-08056D226MAT2A | 1358608 | 478-KGM21AR50J226MUDKR-ND | 478-KGM21AR50J226MUCT-ND | 08056D226MAT2A | 37T9055 |
| Product Name | Ceramic Capacitors - 08056D226MAT2A | SMD 6.3V 22uF Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, 22 F, 20%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | |||
| WVAC | 6.3 volts | 6.3 to ? volts | 6.3 volts | 6.3 volts | 6.3 volts |