Kyocera Corporation Ceramic Capacitors 08056D225KAT2A

Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5323-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5323-1-ND
Ceramic Capacitors 478-5323-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5323-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5323-2-ND
Ceramic Capacitors 478-5323-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5323-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5323-6-ND
Ceramic Capacitors 478-5323-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08056D225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08056D225KAT2A
Ceramic Capacitors 08056D225KAT2A
CAP CER 2.2UF 6.3V X5R 0805

CAP CER 2.2UF 6.3V X5R 0805

Supplier's Site Datasheet
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 78H4255 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
78H4255
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 78H4255
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5323-1-ND 478-5323-6-ND 08056D225KAT2A 78H4255
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PWS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details