Kyocera Corporation Ceramic Capacitors 08056D105KAT4A

Description
1µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08056D105KAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08056D105KAT4A-ND
Ceramic Capacitors 08056D105KAT4A-ND
1µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08056D105KAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08056D105KAT4A
Capacitors - Ceramic Capacitors 08056D105KAT4A
CAP CER 1UF 6.3V X5R 0805

CAP CER 1UF 6.3V X5R 0805

Supplier's Site
Capacitor Ceramic, 1Uf, 6.3V, X5R, 10%, 0805; Capacitance Kyocera Avx - 55J7941 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 6.3V, X5R, 10%, 0805; Capacitance Kyocera Avx
55J7941
Capacitor Ceramic, 1Uf, 6.3V, X5R, 10%, 0805; Capacitance Kyocera Avx 55J7941
CAPACITOR CERAMIC, 1UF, 6.3V, X5R, 10%, 0805; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 6.3V, X5R, 10%, 0805; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08056D105KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08056D105KAT4A
Ceramic Capacitors 08056D105KAT4A
CAP CER 1UF 6.3V X5R 0805

CAP CER 1UF 6.3V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08056D105KAT4A-ND 08056D105KAT4A 55J7941 08056D105KAT4A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 1Uf, 6.3V, X5R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers